Texas Instruments TL031 Enhanced JFET Low-Power Precision Operational Amplifier TL031ID

Description
Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL031 Enhanced JFET Low-Power Precision Operational Amplifier - TL031ID - Texas Instruments
Dallas, TX, United States
TL031 Enhanced JFET Low-Power Precision Operational Amplifier
TL031ID
TL031 Enhanced JFET Low-Power Precision Operational Amplifier TL031ID
Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC -40 to 85

Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
 - TL031ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIFET, PDSO8

Operational Amplifier, 1 Func, 1500uV Offset-Max, BIFET, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 1.1MHz SOIC Operational Amplifier IC
687-TL031ID
Low-Power 1.1MHz SOIC Operational Amplifier IC 687-TL031ID
Low-Power Precision Op Amp, 1.1MHz BW, 500uV Vos, 200pA Ib, 8-SOIC Product overview: TL031ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL031ID can be used for catalog matching and distributor lookup.

Low-Power Precision Op Amp, 1.1MHz BW, 500uV Vos, 200pA Ib, 8-SOIC Product overview: TL031ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL031ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34245-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34245-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34245-5-ND
J-FET Amplifier 1 Circuit 8-SOIC

J-FET Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL031ID - 109292-TL031ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL031ID
109292-TL031ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL031ID 109292-TL031ID
Manufacturer: Texas Instruments Win Source Part Number: 109292-TL031ID Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 5.1 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 217μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109292-TL031ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 217μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op-Amp, Single, 1.1Mhz, 5.1V/us, Soic-8; No. Of Amplifiers Texas Instruments - 52AH7712 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1.1Mhz, 5.1V/us, Soic-8; No. Of Amplifiers Texas Instruments
52AH7712
Op-Amp, Single, 1.1Mhz, 5.1V/us, Soic-8; No. Of Amplifiers Texas Instruments 52AH7712
OP-AMP, SINGLE, 1.1MHZ, 5.1V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.1MHz; Slew Rate:5.1V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP-AMP, SINGLE, 1.1MHZ, 5.1V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.1MHz; Slew Rate:5.1V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL031ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL031ID
Instrumentation, OP Amps, Buffer Amps TL031ID
J-FET Amplifier 1 Circuit 8-SOIC

J-FET Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL031ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL031ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL031ID
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL031ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL031ID
Integrated Circuits (ICs) - Linear - Amplifiers TL031ID
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TL031ID
Precision Amplifiers TL031ID
Precision Amplifiers Enhanced JFET Low-Power Precision

Precision Amplifiers Enhanced JFET Low-Power Precision

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL031ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL031ID
Instrumentation, OP Amps, Buffer Amps TL031ID
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL031ID TL031ID 687-TL031ID 296-34245-5-ND 109292-TL031ID 52AH7712 TL031ID TL031ID TL031ID TL031ID TL031ID
Product Name TL031 Enhanced JFET Low-Power Precision Operational Amplifier Low-Power 1.1MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL031ID Op-Amp, Single, 1.1Mhz, 5.1V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 10 to 30 volts 10 volts 10 volts
VOS 1.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data