Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3 EP2S130F1020C3

Description
Manufacturer: Altera Win Source Part Number: 846017-EP2S130F1020C 3 Series: Stratix® II Features: series Field Programmable Gate Array (FPGA) IC 742 Package: Bulk Number of I/O: 742 Family Name: EP2S130 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 846017-EP2S130F1020C 3 Series: Stratix® II Features: series Field Programmable Gate Array (FPGA) IC 742 Package: Bulk Number of I/O: 742 Family Name: EP2S130 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3 - 846017-EP2S130F1020C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3
846017-EP2S130F1020C3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3 846017-EP2S130F1020C3
Manufacturer: Altera Win Source Part Number: 846017-EP2S130F1020C 3 Series: Stratix® II Features: series Field Programmable Gate Array (FPGA) IC 742 Package: Bulk Number of I/O: 742 Family Name: EP2S130 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 846017-EP2S130F1020C3
Series: Stratix® II
Features: series Field Programmable Gate Array (FPGA) IC 742
Package: Bulk
Number of I/O: 742
Family Name: EP2S130
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020C3
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020C3
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846017-EP2S130F1020C3 EP2S130F1020C3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3 Embedded - FPGAs (Field Programmable Gate Array)
User I/Os 742 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details