Texas Instruments High-Performance Analog RF Amplifiers THS9001DBVT

Description
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-16645-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-16645-1-ND
RF Amplifiers 296-16645-1-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

Buy Now Datasheet
RF Amplifiers - 296-16645-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-16645-6-ND
RF Amplifiers 296-16645-6-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

Buy Now Datasheet
RF Amplifiers - 296-16645-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-16645-2-ND
RF Amplifiers 296-16645-2-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - THS9001DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
THS9001DBVT
RF and Wireless - RF Amplifiers THS9001DBVT
IC AMP CELL 50-350MHZ SOT23-6

IC AMP CELL 50-350MHZ SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 296-16645-1-ND THS9001DBVT
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CDMA, TDMA, PCS
Frequency Range 50 to 350 MHz 50 to 350 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - 448-BGAP2S30AE6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications - SE2611T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details