Texas Instruments High-Performance Analog RF Amplifiers - THS9001DBVR THS9001DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267274-THS9001DBVR Packaging: Reel - TR Package: SOT-23-6 Test Frequency: 350MHz Frequency: 50MHz ~ 350MHz Operating Supply Voltage: 5V Gain: 15dB Noise Figure: 4.5dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): SGA4586Z; AM-176-PIN; THS9001DBVR; S868T-GS08; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267274-THS9001DBVR Packaging: Reel - TR Package: SOT-23-6 Test Frequency: 350MHz Frequency: 50MHz ~ 350MHz Operating Supply Voltage: 5V Gain: 15dB Noise Figure: 4.5dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): SGA4586Z; AM-176-PIN; THS9001DBVR; S868T-GS08; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - THS9001DBVR
1267274-THS9001DBVR
RF Amplifiers - THS9001DBVR 1267274-THS9001DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1267274-THS9001DBVR Packaging: Reel - TR Package: SOT-23-6 Test Frequency: 350MHz Frequency: 50MHz ~ 350MHz Operating Supply Voltage: 5V Gain: 15dB Noise Figure: 4.5dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): SGA4586Z; AM-176-PIN; THS9001DBVR; S868T-GS08; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267274-THS9001DBVR
Packaging: Reel - TR
Package: SOT-23-6
Test Frequency: 350MHz
Frequency: 50MHz ~ 350MHz
Operating Supply Voltage: 5V
Gain: 15dB
Noise Figure: 4.5dB
P1dB: 20.6dBm (114.8mW)
RF Type: Cellular, CDMA, TDMA, PCS
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Operating Supply Current: 100mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): SGA4586Z; AM-176-PIN; THS9001DBVR; S868T-GS08;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - THS9001DBVR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
THS9001DBVR-ND
RF Amplifiers THS9001DBVR-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 350MHz SOT-23-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - THS9001DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
THS9001DBVR
RF and Wireless - RF Amplifiers THS9001DBVR
IC AMP CELL 50-350MHZ SOT23-6

IC AMP CELL 50-350MHZ SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1267274-THS9001DBVR THS9001DBVR-ND THS9001DBVR
Product Name RF Amplifiers - THS9001DBVR RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, CDMA, TDMA, PCS
Frequency Range 50 to 350 MHz 50 to 350 MHz 50 to 350 MHz
Minimum Gain 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Noise Figure 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 10 GHz to 45 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers