Texas Instruments High-Performance Analog RF Amplifiers - THS9000DRWR THS9000DRWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267273-THS9000DRWR Packaging: Reel - TR Package: 6-VDFN Exposed Pad Test Frequency: 350MHz Frequency: 50MHz ~ 400MHz Operating Supply Voltage: 5.5V Gain: 15.9dB Noise Figure: 4dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Family Name: THS9000 Categories: RF/IF and RFID Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-VSON (2x2) Alternative Parts (Cross-Reference): SGA-4286-TR1; SGA-4286Z; SGA-4386Z-TR1; Introduction Date: April 03, 2006 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267273-THS9000DRWR Packaging: Reel - TR Package: 6-VDFN Exposed Pad Test Frequency: 350MHz Frequency: 50MHz ~ 400MHz Operating Supply Voltage: 5.5V Gain: 15.9dB Noise Figure: 4dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Family Name: THS9000 Categories: RF/IF and RFID Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-VSON (2x2) Alternative Parts (Cross-Reference): SGA-4286-TR1; SGA-4286Z; SGA-4386Z-TR1; Introduction Date: April 03, 2006 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - THS9000DRWR
1267273-THS9000DRWR
RF Amplifiers - THS9000DRWR 1267273-THS9000DRWR
Manufacturer: Texas Instruments Win Source Part Number: 1267273-THS9000DRWR Packaging: Reel - TR Package: 6-VDFN Exposed Pad Test Frequency: 350MHz Frequency: 50MHz ~ 400MHz Operating Supply Voltage: 5.5V Gain: 15.9dB Noise Figure: 4dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Family Name: THS9000 Categories: RF/IF and RFID Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 6-VSON (2x2) Alternative Parts (Cross-Reference): SGA-4286-TR1; SGA-4286Z; SGA-4386Z-TR1; Introduction Date: April 03, 2006 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267273-THS9000DRWR
Packaging: Reel - TR
Package: 6-VDFN Exposed Pad
Test Frequency: 350MHz
Frequency: 50MHz ~ 400MHz
Operating Supply Voltage: 5.5V
Gain: 15.9dB
Noise Figure: 4dB
P1dB: 20.6dBm (114.8mW)
RF Type: Cellular, CDMA, TDMA, PCS
Family Name: THS9000
Categories: RF/IF and RFID
Operating Supply Current: 100mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-VSON (2x2)
Alternative Parts (Cross-Reference): SGA-4286-TR1; SGA-4286Z; SGA-4386Z-TR1;
Introduction Date: April 03, 2006
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - THS9000DRWR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
THS9000DRWR-ND
RF Amplifiers THS9000DRWR-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - THS9000DRWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
THS9000DRWR
RF and Wireless - RF Amplifiers THS9000DRWR
IC RF AMP CELL 50-400MHZ 6VSON

IC RF AMP CELL 50-400MHZ 6VSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1267273-THS9000DRWR THS9000DRWR-ND THS9000DRWR
Product Name RF Amplifiers - THS9000DRWR RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, CDMA, TDMA, PCS
Frequency Range 50 to 400 MHz 50 to 400 MHz 50 to 400 MHz
Minimum Gain 15.9 dB 15.9 dB ? to 15.9 dB
Maximum Gain 15.9 dB 15.9 dB 15.9 dB
Noise Figure 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Gain - SKY13569-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
RF Amplifiers - 2312-QPL9058TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Frequency Range 500 to 6000 MHz
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details