Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments THS7360IPW.

Description
No. of Amplifiers:6Amplifie rs; Gain Bandwidth:9.5MHz; Slew Rate:150V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:80mA; Supply Voltage Range:2.6V to 5.5V; Amplifier Case Style:TSSOP RoHS Compliant: Yes
Description
No. of Amplifiers:6Amplifie rs; Gain Bandwidth:9.5MHz; Slew Rate:150V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:80mA; Supply Voltage Range:2.6V to 5.5V; Amplifier Case Style:TSSOP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC4624 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC4624
No. Of Amplifiers Texas Instruments 15AC4624
No. of Amplifiers:6Amplifie rs; Gain Bandwidth:9.5MHz; Slew Rate:150V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:80mA; Supply Voltage Range:2.6V to 5.5V; Amplifier Case Style:TSSOP RoHS Compliant: Yes

No. of Amplifiers:6Amplifiers; Gain Bandwidth:9.5MHz; Slew Rate:150V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:80mA; Supply Voltage Range:2.6V to 5.5V; Amplifier Case Style:TSSOP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC4624
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
3.8 GHz 25W Rf Amplifier - 860-QPA9842TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Video Amps And Module - 737-LT1227CN - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Video / Wideband Amplifiers
Package Type Tube/Rail
View Details
Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332APAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers