Infineon Technologies AG Integrated Class D Audio Amplifier ICs IR4312M

Description
2 CH Integrated Class D Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier in a small 7 x 7 mm PQFN44 package No mechanical heatsink required High peak music power output Split or single power supply Differential or single-ended input Over-current, over-temperature and under voltage protections with self-reset feature Start/stop click noise reduction Clip and Fault reporting outputs High noise immunity RoHS compliant Potential Applications Audio
Request a Quote Datasheet
Description
2 CH Integrated Class D Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier in a small 7 x 7 mm PQFN44 package No mechanical heatsink required High peak music power output Split or single power supply Differential or single-ended input Over-current, over-temperature and under voltage protections with self-reset feature Start/stop click noise reduction Clip and Fault reporting outputs High noise immunity RoHS compliant Potential Applications Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Class D Audio Amplifier ICs - IR4312M - Infineon Technologies AG
Neubiberg, Germany
Integrated Class D Audio Amplifier ICs
IR4312M
Integrated Class D Audio Amplifier ICs IR4312M
2 CH Integrated Class D Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier in a small 7 x 7 mm PQFN44 package No mechanical heatsink required High peak music power output Split or single power supply Differential or single-ended input Over-current, over-temperature and under voltage protections with self-reset feature Start/stop click noise reduction Clip and Fault reporting outputs High noise immunity RoHS compliant Potential Applications Audio

2 CH Integrated Class D Audio Amplifier

Benefits

  • 2 channel integrated analog input Class D audio amplifier in a small 7 x 7 mm PQFN44 package
  • No mechanical heatsink required
  • High peak music power output
  • Split or single power supply
  • Differential or single-ended input
  • Over-current, over-temperature and under voltage protections with self-reset feature
  • Start/stop click noise reduction
  • Clip and Fault reporting outputs
  • High noise immunity
  • RoHS compliant

Potential Applications

  • Audio
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Amplifier Chips
Product Number IR4312M
Product Name Integrated Class D Audio Amplifier ICs
RoHS Compliant RoHS
Supply Voltage (VS) 16 to 32 volts
Output Power 35 watts
Unlock Full Specs
to access all available technical data