The TLC193 is a dual micropower voltage comparator with open-drain MOS outputs, designed for single-supply operation from 3 V to 16 V. It features a typical power consumption of 110 µW at 5 V and a response time of 2.5 µs with 5 mV overdrive. The device is available in a ceramic DIP package (JG) and is characterized for operation over the full military temperature range of −55°C to 125°C. On-chip ESD protection is integrated, and the input common-mode voltage range extends from 0 V to VDD − 1.5 V. The output can sink up to 20 mA, with a low-level output voltage of 650 mV max at 6 mA load.
Dual Micropower LinCMOS(TM) Comparator 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962-9555101NXD |
| Product Name | TLC193 Dual Micropower LinCMOS(TM) Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 4 to 16 volts |
| VOS | 5 millivolts |