70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032152-THS7002CPWP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Programmable Gain
Slew Rate: 85 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7mA
Channel Output Current: 95mA
Gain Bandwidth Product (GBP): 70MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Line Driver/Receiver, 2 Func
70MHz Dual Programmable Gain Amplifier, HTSSOP Product overview: THS7002CPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7002CPWP can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 2 Circuit 28-HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
Special Purpose Amplifiers 70-MHz Programmable- Gain Dual
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
Programmable Gain Amplifier 2 Circuit 28-HTSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS7002CPWP | 032152-THS7002CPWP | THS7002CPWP | 687-THS7002CPWP | 296-2412-5-ND | THS7002CPWP | THS7002CPWP | THS7002CPWP | THS7002CPWP | THS7002CPWP |
| Product Name | THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002CPWP | Dual 70MHz HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 28-HTSSOP | SSOP; SOP; TSSOP; HTSSOP28 | Rail/Tube | "28-PowerTSSOP (0.173"", 4.40mm Width)" | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | 32 volts | ||||||
| Source Current (IS) | 7 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |