Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 5962-0720402VXC

Description
Win Source Part Number: 1351813-5962-0720402 VXC Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Package: Tray Standard Package: 1 Output Type: Current - Unbuffered Architecture: Current Sink Number of Bits: 14 Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Analog: 3.15V ~ 3.6V Voltage - Supply, Digital: 3.15V ~ 3.6V Settling Time: 12ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1.5, ±0.6 Mounting Type: Surface Mount Package / Case: 52-CFlatPack Supplier Device Package: 52-CFP Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Texas Instruments
Request a Quote Datasheet
Description
Win Source Part Number: 1351813-5962-0720402 VXC Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Package: Tray Standard Package: 1 Output Type: Current - Unbuffered Architecture: Current Sink Number of Bits: 14 Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Analog: 3.15V ~ 3.6V Voltage - Supply, Digital: 3.15V ~ 3.6V Settling Time: 12ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1.5, ±0.6 Mounting Type: Surface Mount Package / Case: 52-CFlatPack Supplier Device Package: 52-CFP Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Texas Instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1351813-5962-0720402VXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1351813-5962-0720402VXC
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1351813-5962-0720402VXC
Win Source Part Number: 1351813-5962-0720402 VXC Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Package: Tray Standard Package: 1 Output Type: Current - Unbuffered Architecture: Current Sink Number of Bits: 14 Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Analog: 3.15V ~ 3.6V Voltage - Supply, Digital: 3.15V ~ 3.6V Settling Time: 12ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1.5, ±0.6 Mounting Type: Surface Mount Package / Case: 52-CFlatPack Supplier Device Package: 52-CFP Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Texas Instruments

Win Source Part Number: 1351813-5962-0720402VXC
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tray
Standard Package: 1
Output Type: Current - Unbuffered
Architecture: Current Sink
Number of Bits: 14
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 3.15V ~ 3.6V
Voltage - Supply, Digital: 3.15V ~ 3.6V
Settling Time: 12ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1.5, ±0.6
Mounting Type: Surface Mount
Package / Case: 52-CFlatPack
Supplier Device Package: 52-CFP
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1351813-5962-0720402VXC
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

DAC3162 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3162IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1905655 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers