The THS4601IDDA is a high-speed, FET-input operational amplifier in an 8-pin SO PowerPAD package, designed for wideband applications requiring high input impedance and large output swing. It operates from ±5 V to ±15 V supplies, has a gain-bandwidth product of 180 MHz, a slew rate of 100 V/µs, and a maximum input bias current of 100 pA. The device is unity-gain stable and features an input voltage noise of 5.4 nV/√Hz. It is rated for an operating temperature range of −40°C to 85°C.
Wideband, FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032138-THS4601IDDA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 440MHz
Amplifier Type: General Purpose
Slew Rate: 100 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 10mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 180MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
440MHz Op Amp, FET-Input, 100V/µs Slew Rate, 1-Ch, HSOP Product overview: THS4601IDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHz, 100V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 440MHz, 100V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4601IDDA can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4000uV Offset-Max, PDSO8
General Purpose Amplifier 1 Circuit 8-SO PowerPad
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Wideband FET In
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4601IDDA | 032138-THS4601IDDA | 687-THS4601IDDA | THS4601IDDA | 296-16691-ND | THS4601IDDA | THS4601IDDA | THS4601IDDA |
| Product Name | THS4601 Wideband, FET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4601IDDA | 440MHz 100V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 33 volts | 10 volts | ||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 11700 microamps |