Texas Instruments THS4304 Wideband Operational Amplifier THS4304DBVTG4

Description
Wideband Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Wideband Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4304 Wideband Operational Amplifier - THS4304DBVTG4 - Texas Instruments
Dallas, TX, United States
THS4304 Wideband Operational Amplifier
THS4304DBVTG4
THS4304 Wideband Operational Amplifier THS4304DBVTG4
Wideband Operational Amplifier 5-SOT-23 -40 to 85

Wideband Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
870MHz 3GHz SOT-23 Operational Amplifier IC
687-THS4304DBVTG4
870MHz 3GHz SOT-23 Operational Amplifier IC 687-THS4304DBVTG4
870MHz Op Amp, VFB, 3GHz BW, SOT-23-5 Product overview: THS4304DBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHz, 3GHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 870MHz, 3GHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4304DBVTG4 can be used for catalog matching and distributor lookup.

870MHz Op Amp, VFB, 3GHz BW, SOT-23-5 Product overview: THS4304DBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHz, 3GHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 870MHz, 3GHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4304DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304DBVTG4 - 1107082-THS4304DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304DBVTG4
1107082-THS4304DBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304DBVTG4 1107082-THS4304DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1107082-THS4304DBVTG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 3GHz Amplifier Type: Voltage Feedback Slew Rate: 830 V/μs Current - Input Bias: 7μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V, ±1.35 V to 2.5 V Operating Supply Current: 18mA Channel Output Current: 140mA Gain Bandwidth Product (GBP): 870MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107082-THS4304DBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 3GHz
Amplifier Type: Voltage Feedback
Slew Rate: 830 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V, ±1.35 V to 2.5 V
Operating Supply Current: 18mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 870MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4304DBVTG4 687-THS4304DBVTG4 1107082-THS4304DBVTG4
Product Name THS4304 Wideband Operational Amplifier 870MHz 3GHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304DBVTG4
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 5 volts 2.7 to 5 volts 2.7 to 5 volts
VOS 4 millivolts 0.5000 millivolts
GBW 3000 MHz 870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers