Texas Instruments INA111 High Speed FET-Input Instrumentation Amplifier INA111BUE4

Description
High Speed FET-Input Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet
Description
High Speed FET-Input Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BUE4 - Texas Instruments
Dallas, TX, United States
INA111 High Speed FET-Input Instrumentation Amplifier
INA111BUE4
INA111 High Speed FET-Input Instrumentation Amplifier INA111BUE4
High Speed FET-Input Instrumentation Amplifier 16-SOIC

High Speed FET-Input Instrumentation Amplifier 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BUE4 - 874569-INA111BUE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BUE4
874569-INA111BUE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BUE4 874569-INA111BUE4
Manufacturer: Texas Instruments Win Source Part Number: 874569-INA111BUE4 Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request

Manufacturer: Texas Instruments
Win Source Part Number: 874569-INA111BUE4
Series: *
Features: Amplifier Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request

Buy Now
2MHz SOIC Operational Amplifier IC - 687-INA111BUE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHz SOIC Operational Amplifier IC
687-INA111BUE4
2MHz SOIC Operational Amplifier IC 687-INA111BUE4
Instrumentation Amplifier, 2MHz BW, 106dB CMRR, FET-Input, SOIC Product overview: INA111BUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111BUE4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 2MHz BW, 106dB CMRR, FET-Input, SOIC Product overview: INA111BUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111BUE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA111BUE4 874569-INA111BUE4 687-INA111BUE4
Product Name INA111 High Speed FET-Input Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BUE4 2MHz SOIC Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts 12 to 36 volts
IBIAS 2.00E-5 µA
Unlock Full Specs
to access all available technical data