Texas Instruments THS4222 Low-Distortion High-Speed Rail-to-Rail Output THS4222DRG4

Description
Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4222 Low-Distortion High-Speed Rail-to-Rail Output - THS4222DRG4 - Texas Instruments
Dallas, TX, United States
THS4222 Low-Distortion High-Speed Rail-to-Rail Output
THS4222DRG4
THS4222 Low-Distortion High-Speed Rail-to-Rail Output THS4222DRG4
Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85

Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85

Buy Now Datasheet
 - THS4222DRG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, PDSO8

Operational Amplifier, 2 Func, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4222DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4222DRG4
Instrumentation, OP Amps, Buffer Amps THS4222DRG4
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4222DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4222DRG4
Instrumentation, OP Amps, Buffer Amps THS4222DRG4
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4222DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4222DRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS4222DRG4
IC OPAMP VFB 120MHZ RRO 8SOIC

IC OPAMP VFB 120MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4222DRG4 THS4222DRG4 THS4222DRG4 THS4222DRG4
Product Name THS4222 Low-Distortion High-Speed Rail-to-Rail Output Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Life Cycle Stage Obsolete Active Active
Source Current (IS) 14 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5801IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
Operational Amplifier IC - 687-CLC505AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1700 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SJD - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
3 suppliers