The INA117KU is a precision unity-gain difference amplifier in an 8-pin SOIC package, measuring 3.91mm by 4.9mm, designed to measure small differential voltages in the presence of common-mode voltages up to ±200V. It features protected inputs capable of withstanding ±500V common-mode and differential overloads, a minimum CMRR of 70dB, and a maximum gain error of 0.05%. The device operates from ±5V to ±18V dual supplies or 10V to 36V single supply, with a specified temperature range of -40°C to 85°C. It has a bandwidth of 200kHz for CSO:SHE and 500kHz for CSO:TID, and is rated for junction temperatures up to 150°C. The package is lead-free with NIPDAU finish and has a moisture sensitivity level of 3 at 260°C peak reflow. It meets ESD standards with ±1500V human-body model and ±1000V charged-device model ratings.
High Common-Mode Voltage Difference Amplifier 8-SOIC -40 to 85
Diff Amp 200kHz, 18V, 8-Pin SOIC Product overview: INA117KU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117KU can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001755-INA117KU
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Differential
Slew Rate: 2.6 V/μs
Voltage - Input Offset: 600μV
Family Name: INA117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AD629BRZ-reel; AD629BR; AD629BN;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Safety, Building Automation
Texas Instruments INA117KU
Texas Instruments INA117KU
Texas Instruments INA117KU
Differential Amplifier 1 Circuit 8-SOIC
OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, 0.2MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8; No. of Amplifiers:1Amplifie
IC, AMP DIFF UNITY GAIN, SOIC8, 117; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Differential Amplifiers High Common-Mode Voltage
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA117KU | 687-INA117KU | INA117KU-ND | 001755-INA117KU | 1977141 | 1977141P | INA117KU | 16690927 | 17M6717 | 28AH2593 | INA117KU | INA117KU | INA117KU |
| Product Name | INA117 High Common-Mode Voltage Difference Amplifier | 200kHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117KU | Differential Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC Chip | Differential Amplifier, 200Khz, 2.6V/us, Soic-8; No. Of Amplifiers Texas Instruments | Ic, Amp Diff Unity Gain, Soic8, 117; Msl Texas Instruments | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; Soic | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | Surface Mount | |||||
| Standards | RoHS | RoHS | |||||||||||
| Supply Voltage (VS) | 10 to 36 volts | 5 to 18 volts | 36 volts | 10 volts | |||||||||
| Quiescent Current (IQ) | 2000 microamps |