175-MHz Low-Power Voltage-Feedback Amplifier 8-SOIC 0 to 70
175MHz Opamp IC, 85mA Output, 230V/µs Slew Rate, 8SOIC Product overview: THS4081CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, 230V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 85mA, 230V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4081CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107001-THS4081CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4081CDRG4 | 687-THS4081CDRG4 | 1107001-THS4081CDRG4 |
| Product Name | THS4081 175-MHz Low-Power Voltage-Feedback Amplifier | 175MHz 85mA 230V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081CDRG4 |
| Standards and Certifications | RoHS | ||
| Package Type | SOIC,MSOP-PowerPAD | Tape and Reel | SOIC; 8-SOIC |
| Standards | RoHS | ||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | |
| Slew Rate | 230 V/µs | 230 V/µs |