Texas Instruments THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual THS4062CDGNG4

Description
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual - THS4062CDGNG4 - Texas Instruments
Dallas, TX, United States
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual
THS4062CDGNG4
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual THS4062CDGNG4
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGNG4 - 1014858-THS4062CDGNG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGNG4
1014858-THS4062CDGNG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGNG4 1014858-THS4062CDGNG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014858-THS4062CDGNG 4 Packaging: Rail/Tube Length: 3 mm Number of Circuits: 2 Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2.14 W Height: 1.02 mm -3db Bandwidth: 180 MHz Bandwidth: 180 MHz Weight: 24.408939 mg Slew Rate: 400 V/µs Gain Bandwidth Product: 180 MHz Number of Channels: 2 Number of Pins: 8 Settling Time: 40 ns Common Mode Rejection Ratio: 70 dB Input Bias Current: 6 µA Width: 3 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Operating Supply Current: 7.8 mA Output Current per Channel: 115 mA Alternative Parts (Cross-Reference): THS4062IDGNR; THS4062IDGNRG4; THS4062IDGN; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.14 W Max Supply Voltage: 32 V Min Supply Voltage: 9 V Nominal Supply Current: 21 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 16.5 V Min Dual Supply Voltage: 4.5 V Power Supply Rejection Ratio (PSRR): 70 dB Voltage Gain: 78.06 dB Input Offset Voltage (Vos): 8 mV Max I/O Voltage: 8 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014858-THS4062CDGNG4
Packaging: Rail/Tube
Length: 3 mm
Number of Circuits: 2
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 2.14 W
Height: 1.02 mm
-3db Bandwidth: 180 MHz
Bandwidth: 180 MHz
Weight: 24.408939 mg
Slew Rate: 400 V/µs
Gain Bandwidth Product: 180 MHz
Number of Channels: 2
Number of Pins: 8
Settling Time: 40 ns
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 6 µA
Width: 3 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: HTSSOP EP
Operating Supply Current: 7.8 mA
Output Current per Channel: 115 mA
Alternative Parts (Cross-Reference): THS4062IDGNR; THS4062IDGNRG4; THS4062IDGN;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.14 W
Max Supply Voltage: 32 V
Min Supply Voltage: 9 V
Nominal Supply Current: 21 mA
Dual Supply Voltage: 9 V
Max Dual Supply Voltage: 16.5 V
Min Dual Supply Voltage: 4.5 V
Power Supply Rejection Ratio (PSRR): 70 dB
Voltage Gain: 78.06 dB
Input Offset Voltage (Vos): 8 mV
Max I/O Voltage: 8 mV

Buy Now
Singapore, Singapore
Dual 180MHz 400V HTSSOP Operational Amplifier IC
687-THS4062CDGNG4
Dual 180MHz 400V HTSSOP Operational Amplifier IC 687-THS4062CDGNG4
180MHz Dual Op Amp, 400V/µs Slew Rate, HTSSOP EP Product overview: THS4062CDGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 400V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 400V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062CDGNG4 can be used for catalog matching and distributor lookup.

180MHz Dual Op Amp, 400V/µs Slew Rate, HTSSOP EP Product overview: THS4062CDGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 400V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 400V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062CDGNG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP VFB 180MHZ 8MSOP - 815-THS4062CDGNG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 180MHZ 8MSOP
815-THS4062CDGNG4
IC OPAMP VFB 180MHZ 8MSOP 815-THS4062CDGNG4
IC OPAMP VFB 180MHZ 8MSOP

IC OPAMP VFB 180MHZ 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number THS4062CDGNG4 1014858-THS4062CDGNG4 687-THS4062CDGNG4 815-THS4062CDGNG4
Product Name THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGNG4 Dual 180MHz 400V HTSSOP Operational Amplifier IC IC OPAMP VFB 180MHZ 8MSOP
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC SSOP; SOP; TSSOP; HTSSOP EP Rail/Tube SSOP; SOP; TSSOP; HTSSOP EP
Standards RoHS RoHS
Source Current (IS) 7.8 milliamps
VOS 8 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
11 suppliers