Precision, Low Power Instrumentation Amplifiers 8-PDIP
Inst Amp 1.3MHz BW, 110dB CMRR, 25uV Vos, 1-Ch, PDIP Product overview: INA128PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128PA can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 50uV Offset-Max, 1.3MHz Band Width, BIPolar, PDIP8
Instrumentation Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 001774-INA128PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
IC, AMP INSTRUMENTATION, PDIP8, 128; No. of Amplifiers:3 Amplifier; Input Offset Voltage:125µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA128PA | 687-INA128PA | INA128PA | INA128PA-ND | 001774-INA128PA | INA128PA | INA128PA | 34AH0816 | INA128PA |
| Product Name | INA128 Precision, Low Power Instrumentation Amplifiers | 1.3MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128PA | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Instrumentation, Pdip8, 128; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||
| CMRR | 120 dB | ||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 2.25 to 18 volts | 36 volts | |||
| IBIAS | 0.0050 µA | 0.0020 µA | 0.0020 µA | 0.0020 µA |