TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
THS2630DR -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
Texas Instruments High-Performance Analog
Instrumentation, Op Amps, Buffer Amps
THS2630DR
Description
IC OP AMP 1CH 8-SOIC
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
IC OP AMP 1CH 8-SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Linear - Amplifiers
THS2630DR
Supplier's Site
Instrumentation, OP Amps, Buffer Amps
THS2630DR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Operational Amplifiers |
Operational Amplifiers |
Operational Amplifiers |
|
Product Number
|
296-THS2630DRTR-ND |
THS2630DR |
THS2630DR |
|
Product Name
|
Instrumentation, Op Amps, Buffer Amps |
Integrated Circuits (ICs) - Linear - Amplifiers |
Instrumentation, OP Amps, Buffer Amps |
|
Source Current (IS)
|
8.9 milliamps
|
|
|
|
Slew Rate
|
75 V/µs
|
7.50E-5 V/µs
|
75 V/µs
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
-40 to 85 C (-40 to 185 F)
|
|
Package Type
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
Surface Mount
|
Surface Mount
|
|
Supply Voltage (VS)
|
|
5 volts
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOT; SOT-89
View Details
2 suppliers
Standards
RoHS
Package Type
SOP; MSOP; MSOP
Number of Pins
8
View Details
Supply Voltage (VS)
7 to 36 volts
VOS
6 millivolts
Quiescent Current (IQ)
350 microamps
View Details
4 suppliers