Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307RS24Q1 AGB3307RS24Q1

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 911224-AGB3307RS24Q1 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - SOT-89 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 911224-AGB3307RS24Q1 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - SOT-89 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307RS24Q1 - 911224-AGB3307RS24Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307RS24Q1
911224-AGB3307RS24Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307RS24Q1 911224-AGB3307RS24Q1
Manufacturer: ANADIGICS, Inc Win Source Part Number: 911224-AGB3307RS24Q1 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - SOT-89 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 911224-AGB3307RS24Q1
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - SOT-89
Package: Bulk
Package: TO-243AA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307RS24Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AGB3307RS24Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AGB3307RS24Q1
IC OPAMP GP 1 CIRCUIT SOT89

IC OPAMP GP 1 CIRCUIT SOT89

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 911224-AGB3307RS24Q1 AGB3307RS24Q1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307RS24Q1 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data