14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 054690-THS14F03IPFB
Packaging: Tray
Features: PGA
Configuration: PGA-S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
14-bit 3MSPS Differential ADC, Parallel Interface, TQFP Product overview: THS14F03IPFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS14F03IPFB can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48
IC ADC 14BIT PIPELINED 48TQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-2845-ND | 054690-THS14F03IPFB | 700-THS14F03IPFB | THS14F03IPFB | THS14F03IPFB | THS14F03IPFB | THS14F03IPFB |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS14F03IPFB | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC 14BIT 3 MSPS ADC FIFO 48-TQFP | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | |||
| Package Type | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP; TQFP; TQFP48 | 48-TQFP | QFP; TQFP; 48-TQFP | TQFP |
| Packing Method | Tray | Tray | Tray | Tray; TrayTray | Tray | ||
| Pins | 48 | ||||||
| Resolution | 14 bits | 14 bits | 14 bits |