Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD677TD/883B AD677TD/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909608-AD677TD/883B Operating Temperature Range: -55°C ~ 125°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909608-AD677TD/883B Operating Temperature Range: -55°C ~ 125°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD677TD/883B
909608-AD677TD/883B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD677TD/883B 909608-AD677TD/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909608-AD677TD/883B Operating Temperature Range: -55°C ~ 125°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909608-AD677TD/883B
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SBDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-SBDIP
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD677TD/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD677TD/883B
Data Acquisition - Analog to Digital Converters (ADC) AD677TD/883B
IC ADC 16BIT SRL 100KSPS 16CDIP

IC ADC 16BIT SRL 100KSPS 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909608-AD677TD/883B AD677TD/883B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD677TD/883B Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 16-SBDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
 - SI4738-C40-GU - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tube; Tube
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87762012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details