The THS1408IPFB is a 14-bit analog-to-digital converter (ADC) capable of sampling at speeds up to 8 MSPS. It features differential inputs and includes a programmable gain amplifier, making it suitable for a variety of applications including communication, industrial control, and instrumentation. The device operates on a single 3.3-V supply and incorporates an internal sample-and-hold amplifier, which enhances its performance in high-speed applications. The THS1408IPFB is designed for compatibility with microprocessors, featuring a parallel interface that is timing compatible with the TMS320C6000 DSP series. It offers a differential nonlinearity (DNL) of ±0.6 LSB typical and an integral nonlinearity (INL) of ±1.5 LSB typical, ensuring high accuracy in data conversion. The device is available in a 48-pin TQFP package and operates over an industrial temperature range of -40°C to 85°C. Engineers considering the THS1408IPFB for their projects will find it suitable for applications requiring high-resolution and high-speed data acquisition.
14-Bit, 8 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H 48-TQFP -40 to 85
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 081350-THS1408IPFB
Packaging: Tray
Features: PGA
Configuration: PGA-S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 8M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
14-Bit 8MSPS Differential ADC, 1ch, Parallel, TQFP Product overview: THS1408IPFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1408IPFB can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 14BIT PIPELINED 48TQFP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1408IPFB | THS1408IPFB | 296-2842-ND | 081350-THS1408IPFB | 700-THS1408IPFB | THS1408IPFB | THS1408IPFB |
| Product Name | THS1408 14-Bit, 8 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1408IPFB | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TQFP | QFP; TQFP; TQFP48 | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 5 LSB |