The THS1401 is a 14-bit, 1 MSPS analog-to-digital converter with differential inputs, a programmable gain amplifier, and an internal reference, designed for use with 3.3-V systems and compatible with TI TMS320C6000 DSPs. It is packaged in a 48-pin TQFP (PFB) with an operating temperature range of -40°C to 85°C.
14-Bit, 1 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H 48-TQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1401IPFBG4 |
| Product Name | THS1401 14-Bit, 1 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H |
| Interface Type | Parallel |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| INL | 2.5 LSB |