The THS12082IDA is a 12-bit, 8 MSPS, simultaneous sampling analog-to-digital converter with dual analog inputs, designed for radar, communications, and high-speed DSP front-end applications. It operates over a temperature range of -40°C to 85°C and is packaged in a 32-pin TSSOP (DA) package. The device features an integrated 16-word FIFO, internal voltage references with ±5% accuracy and 50 PPM/°C drift, and supports 3-V or 5-V digital interfaces. It consumes a maximum of 216 mW under a 5-V analog supply and provides a signal-to-noise and distortion ratio of 66 dB at a 2 MHz input frequency. Differential nonlinearity is ±1 LSB, and integral nonlinearity is ±1.5 LSB. The part includes a hardware reset, auto-scan mode, and a parallel microcontroller/DSP interface with programmable read/write control.
12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power 32-TSSOP -40 to 85
12-Bit 8MSPS Dual-Ch ADC, Parallel Interface, 32-TSSOP Product overview: THS12082IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS12082IDA can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32
Manufacturer: Texas Instruments
Win Source Part Number: 1266998-THS12082IDA
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 8M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: THS12082
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3V ~ 5.25V
12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS12082IDA | 700-THS12082IDA | 296-2835-5-ND | THS12082IDA | 1266998-THS12082IDA | THS12082IDA | THS12082IDA |
| Product Name | THS12082 12 Bit, 8 MSPS ADC with Dual Ch., DSP/uP Interface, 16X FIFO, Channel Autoscan, Low Power | Dual TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS12082IDA | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | SSOP | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1.5 LSB |