The THS1206QDA is a 12-bit, 6 MSPS analog-to-digital converter with four simultaneous sampling channels, supporting single-ended or differential input configurations and an integrated 16-word FIFO. It operates from a 5-V analog supply and supports 3-V or 5-V digital interfaces. The device features auto-scan mode for 2, 3, or 4 inputs, internal voltage references with ±5% accuracy and 50 PPM/°C temperature drift, and a parallel microcontroller/DSP interface. It is packaged in a 32-pin TSSOP and characterized for operation from -40°C to 125°C.
12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power 32-TSSOP -40 to 125
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
IC ADC 12BIT PIPELINED 32TSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1206QDA | THS1206QDA-ND | THS1206QDA | THS1206QDA | THS1206QDA |
| Product Name | THS1206 12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | 32-TSSOP (0.240\", 6.10mm Width) | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1.5 LSB |