The THS1206 is a 12-bit, 6 MSPS analog-to-digital converter with four simultaneous sampling analog inputs, designed for radar, communications, and high-speed acquisition systems. It features an integrated 16-word FIFO, auto-scan mode for 2 to 4 inputs, and a parallel interface compatible with 3-V or 5-V digital systems. The THS1206IDAR variant operates from -40°C to 85°C and is packaged in a 32-pin TSSOP with a moisture sensitivity level of 2 at 260°C peak reflow. It operates from a single 5-V analog supply and supports internal or external reference voltages. Maximum power consumption is 216 mW.
12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power 32-TSSOP -40 to 85
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
Manufacturer: Texas Instruments
Win Source Part Number: 1266996-THS1206IDAR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 6M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: THS1206
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3V ~ 5.25V
12-Bit 6MSPS Quad ADC, Parallel, 32-TSSOP Product overview: THS1206IDAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1206IDAR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1206IDAR | THS1206IDAR | 1266996-THS1206IDAR | 700-THS1206IDAR | THS1206IDAR-ND | THS1206IDAR | THS1206IDAR | THS1206IDAR |
| Product Name | THS1206 12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1206IDAR | Quad TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP32 | SSOP | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |