10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1041CPWRG4 |
| Product Name | THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp |
| Interface Type | Parallel |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| DNL | 1 LSB |