10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-TSSOP 0 to 70
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
10-Bit 40MSPS ADC, 1ch, Parallel Interface, TSSOP Product overview: THS1041CPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1041CPWR can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
IC ADC 10BIT PIPELINED 28TSSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Bit Analog to Digital Converter Input
IC ADC 10BIT PIPELINED 28TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1041CPWR | THS1041CPWR | 700-THS1041CPWR | THS1041CPWR-ND | THS1041CPWR | THS1041CPWR | THS1041CPWR | THS1041CPWR |
| Product Name | THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | TSSOP | SOP; SSOP; TSSOP28 | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| DNL | 1 LSB |