Texas Instruments THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp THS1041CPWG4

Description
10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp - THS1041CPWG4 - Texas Instruments
Dallas, TX, United States
THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp
THS1041CPWG4
THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp THS1041CPWG4
10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-TSSOP 0 to 70

10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 28-TSSOP 0 to 70

Buy Now Datasheet
 - THS1041CPWG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Singapore, Singapore
3.3V TSSOP Analog-to-Digital Converter IC
700-THS1041CPWG4
3.3V TSSOP Analog-to-Digital Converter IC 700-THS1041CPWG4
10-Bit 40MSPS ADC, PGA, 70dB SFDR, 3.3V, TSSOP Product overview: THS1041CPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1041CPWG4 can be used for catalog matching and distributor lookup.

10-Bit 40MSPS ADC, PGA, 70dB SFDR, 3.3V, TSSOP Product overview: THS1041CPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1041CPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - THS1041CPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS1041CPWG4
Analog to Digital Converters (ADC) THS1041CPWG4
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS1041CPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS1041CPWG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS1041CPWG4
IC ADC 10BIT 40MSPS LP 28-TSSOP

IC ADC 10BIT 40MSPS LP 28-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS1041CPWG4 THS1041CPWG4 700-THS1041CPWG4 THS1041CPWG4 THS1041CPWG4
Product Name THS1041 10 Bit, 40 MSPS Low Power ADC With PGA and Internal Precision Clamp 3.3V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel
Package Type TSSOP SOP; SSOP; TSSOP28 TSSOP SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products