10-Bit, 30 MSPS ADC Single Ch., Integ. Pgmable Digital Clamp & Gain, Out of Range Indic., PowerDown 28-TSSOP 0 to 70
10-Bit 30MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: THS1031CPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1031CPWR can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 936462-THS1031CPWR
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS1031
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: THS1031CPWRG4, THS1031CPWRG4-ND
IC ADC 10BIT PIPELINED 28TSSOP
IC ADC 10BIT PIPELINED 28TSSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1031CPWR | 700-THS1031CPWR | THS1031CPWR | THS1031CPWR-ND | 936462-THS1031CPWR | THS1031CPWR | THS1031CPWR | THS1031CPWR |
| Product Name | THS1031 10-Bit, 30 MSPS ADC Single Ch., Integ. Pgmable Digital Clamp & Gain, Out of Range Indic., PowerDown | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1031CPWR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP28 | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| DNL | 1 LSB |