The THS1030 is a 10-bit, 30 MSPS analog-to-digital converter with configurable single-ended or differential input, an adjustable internal voltage reference, and an out-of-range indicator. It operates from a 3 V to 5.5 V supply and is available in a 28-pin TSSOP package. The THS1030I variant is characterized for operation from −40°C to 85°C. It is pin-compatible with the TLC876 and includes a power-down mode.
10-Bit, 30 MSPS ADC Single Ch., Pin Comp. w/TLC876, Out of Range Indicator, PowerDown 28-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1030IPWG4 |
| Product Name | THS1030 10-Bit, 30 MSPS ADC Single Ch., Pin Comp. w/TLC876, Out of Range Indicator, PowerDown |
| Interface Type | Parallel |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| DNL | 1 LSB |