The THS1030 is a CMOS, 10-bit, 30 MSPS analog-to-digital converter with configurable single-ended or differential input, adjustable internal voltage reference, and an out-of-range indicator. It operates from a 3 V to 5.5 V supply and is available in a 28-pin SOIC package. The THS1030CDW variant is characterized for operation from 0°C to 70°C and is pin-compatible with the TLC876. It features a signal-to-noise ratio of 57 dB and a spurious free dynamic range of 60 dB, with power-down mode capability.
10-Bit, 30 MSPS ADC Single Ch., Pin Comp. w/TLC876, Out of Range Indicator, PowerDown 28-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 899567-THS1030CDW
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: THS103
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
10-Bit 30MSPS ADC, Single-Ended, Parallel Interface, SOIC Product overview: THS1030CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1030CDW can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 10BIT PIPELINED 28SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1030CDW | 899567-THS1030CDW | 296-2173-5-ND | THS1030CDW | 700-THS1030CDW | THS1030CDW | THS1030CDW |
| Product Name | THS1030 10-Bit, 30 MSPS ADC Single Ch., Pin Comp. w/TLC876, Out of Range Indicator, PowerDown | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1030CDW | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | |||
| Package Type | TSSOP | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOP; SOP28 | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 1 LSB |