10-Bit, 6 MSPS Simultaneous Sampling Quad Ch. ADC; Includes Parallel DSP/uP I/F & Ch. Auto-Scan 32-TSSOP 0 to 70
ADC, Proprietary Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
10-Bit 6MSPS Quad Ch. ADC, Parallel Interface, TSSOP Product overview: THS1007CDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1007CDA can be used for catalog matching and distributor lookup.
IC ADC 10BIT PIPELINED 32TSSOP
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1007CDA | THS1007CDA | THS1007CDA-ND | 700-THS1007CDA | THS1007CDA | THS1007CDA |
| Product Name | THS1007 10-Bit, 6 MSPS Simultaneous Sampling Quad Ch. ADC; Includes Parallel DSP/uP I/F & Ch. Auto-Scan | Analog to Digital Converters (ADC) | Quad TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP32 | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | TSSOP | 32-TSSOP (0.240\", 6.10mm Width) | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |