Texas Instruments THS10064 10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power THS10064CDAG4

Description
10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power 32-TSSOP 0 to 70
Request a Quote Datasheet
Description
10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power 32-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS10064 10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power - THS10064CDAG4 - Texas Instruments
Dallas, TX, United States
THS10064 10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power
THS10064CDAG4
THS10064 10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power THS10064CDAG4
10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power 32-TSSOP 0 to 70

10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power 32-TSSOP 0 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - THS10064CDAG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS10064CDAG4-ND
Analog to Digital Converters (ADC) THS10064CDAG4-ND
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP

10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - THS10064CDAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS10064CDAG4
Analog to Digital Converters (ADC) THS10064CDAG4
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP

10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS10064CDAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS10064CDAG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS10064CDAG4
IC ADC 10BIT PIPELINED 32TSSOP

IC ADC 10BIT PIPELINED 32TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - THS10064CDAG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
THS10064CDAG4
Data Acquisition - Analog to Digital Converters (ADC) THS10064CDAG4
IC ADC 10BIT PIPELINED 32TSSOP

IC ADC 10BIT PIPELINED 32TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS10064CDAG4 THS10064CDAG4-ND THS10064CDAG4 THS10064CDAG4 THS10064CDAG4
Product Name THS10064 10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) 32-TSSOP (0.240\", 6.10mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWMX/NOPB - 138209-ADC10158CIWMX/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tape Reel; Reel - TR
View Details
5 suppliers