The THS0842IPFB is a dual-input, 8-bit, 40 MSPS analog-to-digital converter with simultaneous sample and hold inputs, designed for low-power operation in applications such as digital communications and test instruments. It operates from a single 3.3 V supply and consumes 275 mW typ. The device features differential or single-ended analog inputs, an adjustable reference range, and a power-down mode. It is packaged in a 48-pin TQFP with a -40°C to 85°C operating temperature range.
8-Bit, 40 MSPS ADC Dual Ch. (Config.), Dual Simultaneous S&H, Low Power, PowerDown 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054688-THS0842IPFB
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
8-Bit 40MSPS Dual-Ch ADC, Differential, Parallel, TQFP Product overview: THS0842IPFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS0842IPFB can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 8-Bit, 1 Func, 2 Channel, Parallel, 8 Bits Access, CMOS, PQFP48
8 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 8BIT PIPELINED 48TQFP
8 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS0842IPFB | 054688-THS0842IPFB | 700-THS0842IPFB | THS0842IPFB | 296-2171-ND | THS0842IPFB | THS0842IPFB |
| Product Name | THS0842 8-Bit, 40 MSPS ADC Dual Ch. (Config.), Dual Simultaneous S&H, Low Power, PowerDown | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS0842IPFB | 8-bit Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP; TQFP; TQFP48 | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| DNL | 2 LSB |