Infineon Technologies AG Interface Transceiver IC PEB2095NVA5

Description
DIGITAL SLIC, 1-FUNC, CMOS, PQCC Product overview: PEB2095NVA5 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2095NVA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIGITAL SLIC, 1-FUNC, CMOS, PQCC Product overview: PEB2095NVA5 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2095NVA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-PEB2095NVA5
Interface Transceiver IC 702-PEB2095NVA5
DIGITAL SLIC, 1-FUNC, CMOS, PQCC Product overview: PEB2095NVA5 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2095NVA5 can be used for catalog matching and distributor lookup.

DIGITAL SLIC, 1-FUNC, CMOS, PQCC Product overview: PEB2095NVA5 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2095NVA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEB2095NVA5 - 272463-PEB2095NVA5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB2095NVA5
272463-PEB2095NVA5
Interface - Interface - Telecom - PEB2095NVA5 272463-PEB2095NVA5
Manufacturer: Infineon Technologies Win Source Part Number: 272463-PEB2095NVA5 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 272463-PEB2095NVA5
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PEB2095NVA5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEB2095NVA5
Integrated Circuits (ICs) - Interface - Telecom PEB2095NVA5
DIGITAL SLIC, 1-FUNC, CMOS, PQCC

DIGITAL SLIC, 1-FUNC, CMOS, PQCC

Supplier's Site
Telecom - PEB2095NVA5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC ISDN PG-LCC-28-R

Telecom IC ISDN PG-LCC-28-R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PEB2095NVA5 272463-PEB2095NVA5 PEB2095NVA5 PEB2095NVA5
Product Name Interface Transceiver IC Interface - Interface - Telecom - PEB2095NVA5 Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9898KCP-20 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details