TCAN1057ADRQ1 -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Drivers, Receivers, Transceivers
TCAN1057ADRQ1
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TCAN1057ADRQ1 |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Technology
|
CANbus
|
|
Device Type
|
Transceiver; Transceiver
|
|
Supply Voltage
|
Other; 4.5V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details