Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125 Product overview: TCAN1051HVDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051HVDR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125
CAN TRANSCEIVER, 2MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1051HVDR | TCAN1051HVDR | TCAN1051HVDR | 28AH5248 |
| Product Name | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Technology | CANbus | CAN | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V | ||
| Data Rate | 2000 kbps | 2000 to ? kbps |