TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TCAL9538RSVR -- I/O EXPANDERS
Texas Instruments High-Performance Analog
I/O Expanders
TCAL9538RSVR
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
296-TCAL9538RSVRCT-ND |
TCAL9538RSVR |
|
Product Name
|
I/O Expanders |
I/O Expanders |
|
Technology
|
I2C; SMBus
|
I2C; SMBus; I²C, SMBus
|
|
Device Type
|
Port / Bus Expander
|
|
|
Supply Voltage
|
Other; 1.08V ~ 3.6V
|
Other; 1.08V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details