Texas Instruments Standard Linear and Logic Interface - Interface - I/O Expanders - TCA9555RGER TCA9555RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 749938-TCA9555RGER Manufacturer Homepage: www.ti.com Reference case: VQFN24 Reference Date Code: 1723+5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 749938-TCA9555RGER Manufacturer Homepage: www.ti.com Reference case: VQFN24 Reference Date Code: 1723+5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA9555RGER - 749938-TCA9555RGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9555RGER
749938-TCA9555RGER
Interface - Interface - I/O Expanders - TCA9555RGER 749938-TCA9555RGER
Manufacturer: Texas Instruments Win Source Part Number: 749938-TCA9555RGER Manufacturer Homepage: www.ti.com Reference case: VQFN24 Reference Date Code: 1723+5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 749938-TCA9555RGER
Manufacturer Homepage: www.ti.com
Reference case: VQFN24
Reference Date Code: 1723+5
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
400kHz 5.5V VQFN Interface Transceiver IC - 749-TCA9555RGER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400kHz 5.5V VQFN Interface Transceiver IC
749-TCA9555RGER
400kHz 5.5V VQFN Interface Transceiver IC 749-TCA9555RGER
I2C/SMBus Interface 400kHz 5.5V 24-Pin VQFN EP T/R Product overview: TCA9555RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9555RGER can be used for catalog matching and distributor lookup.

I2C/SMBus Interface 400kHz 5.5V 24-Pin VQFN EP T/R Product overview: TCA9555RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9555RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-44537-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44537-1-ND
I/O Expanders 296-44537-1-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-44537-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44537-6-ND
I/O Expanders 296-44537-6-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-44537-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44537-2-ND
I/O Expanders 296-44537-2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - TCA9555RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9555RGER
I/O Expanders TCA9555RGER
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

Buy Now
Interface - I/O Expanders - TCA9555RGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA9555RGER
Interface - I/O Expanders TCA9555RGER
Interface - I/O Expanders 1.65 to 5.5V 16-bit I2C

Interface - I/O Expanders 1.65 to 5.5V 16-bit I2C

Buy Now Datasheet
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments - 33AH5008 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments
33AH5008
I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments 33AH5008
I/O EXPANDER, 16BIT, 400KHZ, VQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 400KHZ, VQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

Supplier's Site
I/O Expanders - TCA9555RGER - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA9555RGER
I/O Expanders TCA9555RGER
IC I/O EXPANDER I2C SMBUS 24VQFN

IC I/O EXPANDER I2C SMBUS 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749938-TCA9555RGER 749-TCA9555RGER 296-44537-1-ND TCA9555RGER TCA9555RGER 33AH5008 TCA9555RGER
Product Name Interface - Interface - I/O Expanders - TCA9555RGER 400kHz 5.5V VQFN Interface Transceiver IC I/O Expanders I/O Expanders Interface - I/O Expanders I/o Expander, 16Bit, 400Khz, Vqfn-24; Chip Configuration Texas Instruments I/O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 5.5 V Other; 1.65V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details