I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1106315-TCA9554ADWT
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Remote 8-Bit I2C and SMBus I/O Expander 16-SOIC -40 to 85 Product overview: TCA9554ADWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9554ADWT can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Remote 8-Bit I2C and SMBus I/O Expander 16-SOIC -40 to 85
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-45466-2-ND | 1106315-TCA9554ADWT | 749-TCA9554ADWT | TCA9554ADWT | TCA9554ADWT |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - TCA9554ADWT | 8-bit SOIC Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65 V ~ 5.5 V | Other; 1.65V ~ 5.5V |