Texas Instruments TCA9539-Q1 Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 TCA9539QPWRQ1

Description
Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 24-TSSOP
Request a Quote
Description
Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 24-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCA9539-Q1 is a 16-bit I2C and SMBus low-power I/O expander for automotive applications, providing 24-pin TSSOP package with a body size of 7.80 mm × 4.40 mm, operating from 1.65 V to 3.6 V, supporting 400 kHz I2C Fast mode, featuring an active-low interrupt output, reset pin, and 5 V tolerant I/Os. It is AEC-Q100 Grade 1 qualified and has latch-up performance exceeding 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The TCA9539-Q1 is a 16-bit I2C and SMBus low-power I/O expander for automotive applications, providing 24-pin TSSOP package with a body size of 7.80 mm × 4.40 mm, operating from 1.65 V to 3.6 V, supporting 400 kHz I2C Fast mode, featuring an active-low interrupt output, reset pin, and 5 V tolerant I/Os. It is AEC-Q100 Grade 1 qualified and has latch-up performance exceeding 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
TCA9539-Q1 Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 - TCA9539QPWRQ1 - Texas Instruments
Dallas, TX, United States
TCA9539-Q1 Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1
TCA9539QPWRQ1
TCA9539-Q1 Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 TCA9539QPWRQ1
Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 24-TSSOP

Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 24-TSSOP

Buy Now Datasheet
I/O Expanders - 296-44183-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44183-2-ND
I/O Expanders 296-44183-2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

Buy Now Datasheet
I/O Expanders - 296-44183-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44183-6-ND
I/O Expanders 296-44183-6-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

Buy Now Datasheet
I/O Expanders - 296-44183-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-44183-1-ND
I/O Expanders 296-44183-1-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

Buy Now Datasheet
Interface - Interface - I/O Expanders - TCA9539QPWRQ1 - 844251-TCA9539QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9539QPWRQ1
844251-TCA9539QPWRQ1
Interface - Interface - I/O Expanders - TCA9539QPWRQ1 844251-TCA9539QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 844251-TCA9539QPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 I²C, SMBus 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: TCA9539 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCA9539QPWRQ1-ND, 296-44183-6, -296-44183-1-ND, 296-44183-1, 296-44183-2, -296-44183-1

Manufacturer: Texas Instruments
Win Source Part Number: 844251-TCA9539QPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 16 I²C, SMBus 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: TCA9539
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCA9539QPWRQ1-ND, 296-44183-6, -296-44183-1-ND, 296-44183-1, 296-44183-2, -296-44183-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA9539QPWRQ1
Interface - I/O Expanders TCA9539QPWRQ1
Interface - I/O Expanders Automotive Low Voltage 16bit

Interface - I/O Expanders Automotive Low Voltage 16bit

Buy Now Datasheet
I/O Expanders - TCA9539QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA9539QPWRQ1
I/O Expanders TCA9539QPWRQ1
IC I/O EXPANDER I2C 16BIT 24TSSO

IC I/O EXPANDER I2C 16BIT 24TSSO

Supplier's Site Datasheet
I/o Expander, 16Bit, 400Khz, Tssop-24; Chip Configuration Texas Instruments - 28AH5267 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 400Khz, Tssop-24; Chip Configuration Texas Instruments
28AH5267
I/o Expander, 16Bit, 400Khz, Tssop-24; Chip Configuration Texas Instruments 28AH5267
I/O EXPANDER, 16BIT, 400KHZ, TSSOP-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:24Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 400KHZ, TSSOP-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:24Pins; No. of RoHS Compliant: Yes

Supplier's Site
I/O Expanders - TCA9539QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9539QPWRQ1
I/O Expanders TCA9539QPWRQ1
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA9539QPWRQ1 296-44183-2-ND 844251-TCA9539QPWRQ1 TCA9539QPWRQ1 TCA9539QPWRQ1 28AH5267 TCA9539QPWRQ1
Product Name TCA9539-Q1 Low Voltage 16-Bit I2C and SMBus Low-Power I/O Expander, TCA9539-Q1 I/O Expanders Interface - Interface - I/O Expanders - TCA9539QPWRQ1 Interface - I/O Expanders I/O Expanders I/o Expander, 16Bit, 400Khz, Tssop-24; Chip Configuration Texas Instruments I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Port / Bus Expander Port / Bus Expander
Supply Voltage Other; 5.5 Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V Other; 1.65V 3.6V; Other; 1.65V ~ 3.6V
Package Type TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP TSSOP-24 24-TSSOP (0.173", 4.40mm Width) TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details