The TCA9535RTWR is a 16-bit I2C and SMBus low-power I/O expander with an interrupt output, housed in a 24-pin WQFN package measuring 4mm × 4mm. It operates from a power supply voltage of 1.65V to 5.5V, supports a 400kHz I2C bus, and features open-drain active-low interrupt output and 5V-tolerant I/O pins. Latched outputs provide high-current drive capability for LEDs. The device includes configuration, input, output, and polarity inversion registers, and is configured as an input at power-on. It meets JESD 78, class II latch-up performance and exceeds JESD 22 ESD ratings of 2000V HBM and 1000V CDM. The operating temperature range is -40°C to 85°C.
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-WQFN -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-WQFN (4x4)
I/O Expander 16 I²C, SMBus 400kHz 24-WQFN (4x4)
I/O Expander 16 I²C, SMBus 400kHz 24-WQFN (4x4)
16-Ch I/O Expander, I2C, 400kHz, 5.5V, QFN Product overview: TCA9535RTWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9535RTWR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Rem 16B I2C & SMBus Low-Pwr I/O Expander
16 400kHz WQFN-24-EP(4x4) I/O Expanders ROHS
I/O Expander 16 I²C, SMBus 400 kHz 24-WQFN (4x4)
IC I/O EXPANDER I2C 16B 24WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA9535RTWR | 296-25156-1-ND | 749-TCA9535RTWR | TCA9535RTWR | TCA9535RTWR | TCA9535RTWR | TCA9535RTWR |
| Product Name | TCA9535 Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers | I/O Expanders | 400kHz 5.5V QFN Interface Transceiver IC | Interface - I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | UART | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 1.65V ~ 5.5V | Other; 1.65V~5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V |