I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 899258-TCA9535DBR
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C, SMBus 24-SSOP
Package: 24-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: TCA9535
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCA9535DBR-ND, 296-44625-1, 296-44625-2, 296-44625-6
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-SSOP -40 to 85 Product overview: TCA9535DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9535DBR can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-SSOP
I/O EXPANDER, 16BIT, 400KHZ, SSOP-24; Chip Configuration:16bit;
IC I/O EXPANDER 16B 24SSOP
Interface - I/O Expanders Remote 16bit I2C LP I/O Expander
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-44625-6-ND | 899258-TCA9535DBR | 749-TCA9535DBR | TCA9535DBR | 26AJ9807 | TCA9535DBR | TCA9535DBR |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - TCA9535DBR | Low-Power 16-bit SSOP Interface Transceiver IC | I/O Expanders | I/o Expander, 16Bit, 400Khz, Ssop-24; Chip Configuration Texas Instruments | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V | Other; 1.65V ~ 5.5V | Other; 5.5 V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |