I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: TCA9534ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9534ADWR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85
IC I/O EXPANDER I2C 8B 16SOIC
I/O Expander 8 I²C 400 kHz 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-49932-6-ND | 749-TCA9534ADWR | TCA9534ADWR | TCA9534ADWR | TCA9534ADWR |
| Product Name | I/O Expanders | Low-Power 8-bit SOIC Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V |