Texas Instruments TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator TCA9406YZPR

Description
TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-DSBGA -40 to 85
Request a Quote
Description
TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCA9406YZPR is a dual bidirectional voltage level translator designed for I2C and SMBus applications, capable of operating at frequencies up to 1 MHz. It supports voltage levels from 1.65 V to 3.6 V on the A-side and from 2.3 V to 5.5 V on the B-side, allowing seamless interfacing between different logic levels. The device features an output enable (OE) pin that can be tied to VCCA or controlled by a GPIO, enabling high-impedance states to minimize quiescent current. It includes internal 10-kOc pull-up resistors on all SDA and SCL pins, and it does not require power supply sequencing, allowing either VCCA or VCCB to be powered first. The TCA9406 also boasts robust ESD protection, with ratings of 8 kV for the B port and 2500 V for the A port, making it suitable for various applications including I2C, SMBus, UART, and GPIO interfacing. The device is available in a compact DSBGA package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TCA9406YZPR is a dual bidirectional voltage level translator designed for I2C and SMBus applications, capable of operating at frequencies up to 1 MHz. It supports voltage levels from 1.65 V to 3.6 V on the A-side and from 2.3 V to 5.5 V on the B-side, allowing seamless interfacing between different logic levels. The device features an output enable (OE) pin that can be tied to VCCA or controlled by a GPIO, enabling high-impedance states to minimize quiescent current. It includes internal 10-kOc pull-up resistors on all SDA and SCL pins, and it does not require power supply sequencing, allowing either VCCA or VCCB to be powered first. The TCA9406 also boasts robust ESD protection, with ratings of 8 kV for the B port and 2500 V for the A port, making it suitable for various applications including I2C, SMBus, UART, and GPIO interfacing. The device is available in a compact DSBGA package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator - TCA9406YZPR - Texas Instruments
Dallas, TX, United States
TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator
TCA9406YZPR
TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator TCA9406YZPR
TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-DSBGA -40 to 85

TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-DSBGA -40 to 85

Buy Now Datasheet
I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments - 28AH5262 - Newark, An Avnet Company
Chicago, IL, United States
I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments
28AH5262
I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments 28AH5262
I2C/SMBUS VOLT LEVEL TRANSLATOR, DSBGA-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:DSBGA; No. of Pins:8Pins; RoHS Compliant: Yes

I2C/SMBUS VOLT LEVEL TRANSLATOR, DSBGA-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:DSBGA; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TCA9406YZPR 28AH5262
Product Name TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments
Technology I2C I2C
Device Type TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator Level Translator
Features RoHS RoHS
Supply Voltage Other; 5.5 Other; 1.65V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details