TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-SM8 -40 to 85
IC, V-LEVEL XLATR I2C/SMBUS, 8SM; IC Interface Type:I2C; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:SSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TCA9406DCTR | 33AH5003 |
| Product Name | TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator | Ic, V-Level Xlatr I2C/smbus, 8Sm; Ic Interface Type Texas Instruments |
| Technology | I2C | I2C |
| Device Type | TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5.5 | Other; 1.65V |