Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT CD4052BMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771348-CD4052BMT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 20 V Switch Circuit: SP4T -3db Bandwidth: 25MHz Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF Family Name: CD4052B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 240 Ohm Dual Voltage Supply: ±2.5 V ~ 9 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): BU4052BCF-T1; BU4052BCF; BU4052BCF-E2; CD4052BCM_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771348-CD4052BMT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 20 V Switch Circuit: SP4T -3db Bandwidth: 25MHz Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF Family Name: CD4052B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 240 Ohm Dual Voltage Supply: ±2.5 V ~ 9 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): BU4052BCF-T1; BU4052BCF; BU4052BCF-E2; CD4052BCM_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - 771348-CD4052BMT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT
771348-CD4052BMT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT 771348-CD4052BMT
Manufacturer: Texas Instruments Win Source Part Number: 771348-CD4052BMT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 20 V Switch Circuit: SP4T -3db Bandwidth: 25MHz Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF Family Name: CD4052B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 240 Ohm Dual Voltage Supply: ±2.5 V ~ 9 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): BU4052BCF-T1; BU4052BCF; BU4052BCF-E2; CD4052BCM_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771348-CD4052BMT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 3 V ~ 20 V
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF
Family Name: CD4052B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 240 Ohm
Dual Voltage Supply: ±2.5 V ~ 9 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): BU4052BCF-T1; BU4052BCF; BU4052BCF-E2; CD4052BCM_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BMT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4052BMT
IC SWITCH SP4T X 2 240OHM 16SOIC

IC SWITCH SP4T X 2 240OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 771348-CD4052BMT CD4052BMT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900774 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Universal Bus Functions - 1727-74ALVCH16501DGGYCT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers