Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown 12-X2QFN
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 12-X2QFN (2x1.4)
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 12-X2QFN (2x1.4)
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 12-X2QFN (2x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 031989-TCA6507RUER
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 100kHz, 400kHz
Number of Outputs: 7
Dimming: I2C, SMBus
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 12-X2QFN (2.0x1.4)
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 1.65V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown 12-X2QFN Product overview: TCA6507RUER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TCA6507RUER can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN DIM 40MA 12QFN
IC LED DRVR LIN I2C 40MA 12X2QFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TCA6507RUER | 296-23111-6-ND | 031989-TCA6507RUER | 137-TCA6507RUER | TCA6507RUER | TCA6507RUER |
| Product Name | TCA6507 Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown | LED Drivers | PMIC - PMIC - LED Drivers - TCA6507RUER | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,X2QFN | 12-X2QFN (2.0x1.4) | ||||
| Features | RoHS Compliant | RoHS Compliant | ||||
| Input Voltage | 1.65 to 3.6 volts | 1.65 volts | 1.65 to 3.6 volts |